EN
  • EN
  • DE

LTC4400-1ES6#TRMPBF

Part No LTC4400-1ES6#TRMPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz ~ 2.7GHz
Features Single Output
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784147-LTC4400-1ES6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4400-1
Introduction Date August 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4400-1ES6#TRMPBF CAD Model

Description

The LTC4400-1ES6#TRMPBF is a high-performance, low-power RF integrated circuit from Linear Technology, designed to provide advanced solutions for wireless battery charging in portable devices. This compact and efficient IC is specifically tailored for applications that require reliable and convenient charging without the need for physical connectors, enhancing the user experience with the latest inductive charging technology.

Key Features:

  • Inductive Charging Control: The LTC4400-1ES6#TRMPBF facilitates wireless power transfer by controlling the inductive charging process, ensuring a safe and efficient charge for the device's battery.
  • Low Quiescent Current: This IC is designed to minimize power consumption with an ultra-low quiescent current, making it ideal for battery-powered applications where energy efficiency is critical.
  • Small Package Size: Housed in a tiny ES6 package, this IC is perfect for space-constrained applications, allowing designers to maintain a compact form factor for their products.
  • Automatic Recharge: The LTC4400-1ES6#TRMPBF includes an automatic recharge feature, which initiates a new charging cycle when the battery voltage falls below a programmed threshold, ensuring that the device is always ready for use.
  • High-Frequency Operation: Operating at high frequencies, this IC enables the use of smaller external components, thereby reducing the overall solution size and cost.
  • Thermal Protection: With built-in thermal protection, the LTC4400-1ES6#TRMPBF prevents overheating, enhancing the safety and longevity of the product.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The LTC4400-1ES6#TRMPBF is versatile and can be used in a wide array of wireless charging applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Portable Consumer Electronics
  • Wireless Power Tools

With the LTC4400-1ES6#TRMPBF, Linear Technology demonstrates its commitment to innovation by providing a cutting-edge solution that meets the evolving needs of wireless power delivery in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1827 $58.5578
34+ $3.4321 $116.6914
53+ $3.3248 $176.2144
72+ $3.2175 $231.6600
93+ $3.1103 $289.2579
125+ $2.7886 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,084 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess