EN
  • EN
  • DE

LMV243BLX/NOPB

Part No LMV243BLX/NOPB
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
RF Type GSM
Frequency 450MHz ~ 2GHz
Features Quad Band
Package / Case 8-TFBGA, DSBGA
Supplier Device Package 8-DSBGA
Base Product Number LMV243
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877724-LMV243BLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV243BLX/NOPB CAD Model

Description

Introducing the LMV243BLX/NOPB from Texas Instruments

The LMV243BLX/NOPB is a cutting-edge low-voltage comparator produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is designed to meet the stringent requirements of modern electronic systems, offering a perfect blend of efficiency, precision, and reliability. Aimed at a wide array of applications, the LMV243BLX/NOPB is an ideal choice for designers looking to enhance their systems with a dependable and versatile comparator.

Key Features:

  • Low Voltage Operation: The LMV243BLX/NOPB operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • High Precision: With its tight offset voltage specifications, this comparator ensures accurate comparisons, which is essential for sensitive applications such as precision measurement and control systems.
  • Fast Response Time: The device boasts a rapid propagation delay, enabling quick response to input signal changes, a crucial attribute for high-speed signal processing and decision-making circuits.
  • Low Power Consumption: It has been optimized for low power consumption, which helps to extend battery life and reduce thermal footprint in your designs.
  • Push-Pull Output: The LMV243BLX/NOPB features a push-pull output stage that can drive capacitive loads while maintaining stability, thus eliminating the need for an external pull-up resistor.
  • Industrial Temperature Range: This component is operational over an industrial temperature range, ensuring reliability and consistent performance in harsh environmental conditions.

Applications:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • General-purpose voltage comparison applications

The LMV243BLX/NOPB is provided in a compact 5-pin SC70 package, which is ideal for space-constrained applications without compromising on performance. Its robust design adheres to TI's high-quality standards, ensuring longevity and consistent operation even in the most demanding situations. Whether you're working on consumer electronics, automotive systems, or industrial equipment, the LMV243BLX/NOPB from Texas Instruments is a reliable component that can elevate the performance of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess