EN
  • EN
  • DE

LTC4402-2EMS#PBF

Part No LTC4402-2EMS#PBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz ~ 2.4GHz
Features Dual Output
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784150-LTC4402-2EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4402-2
Introduction Date March 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4402-2EMS#PBF CAD Model

Description

Linear Technology LTC4402-2EMS#PBF

The LTC4402-2EMS#PBF is a sophisticated solar power manager chip designed by Linear Technology, which is a part of Analog Devices, Inc. This high-efficiency product is tailored for small solar-powered applications, and it is an essential component for designers looking to optimize power harvesting from photovoltaic cells to charge a variety of battery chemistries.

One of the standout features of the LTC4402-2EMS#PBF is its ability to maximize the extraction of available power from the solar panel. It achieves this through its Maximum Power Point Control (MPPC), which ensures that even under varying light conditions, the system operates at the solar panel's maximum power point, improving overall system performance and efficiency.

The LTC4402-2EMS#PBF is housed in a compact, thermally efficient MSOP-10 package, making it suitable for space-constrained applications. It operates over a wide input voltage range and includes an integrated low-loss PowerPath controller that seamlessly manages power flow between the input source, battery, and load.

Additionally, the chip features a range of protection mechanisms to safeguard both the solar panel and the battery. These include overvoltage protection, which prevents the solar panel voltage from exceeding safe limits, and a low battery charge current mode, which reduces the charging current when the battery voltage is below a preset threshold to prevent deep discharge damage.

With its advanced charge management capabilities, the LTC4402-2EMS#PBF supports a variety of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for portable solar-powered devices, such as outdoor surveillance cameras, remote sensors, and portable consumer electronics.

In summary, the LTC4402-2EMS#PBF from Linear Technology is a highly efficient and reliable solution for solar power management in compact, battery-operated systems. Its ability to maximize power extraction, coupled with its comprehensive protection features and support for multiple battery chemistries, makes it an excellent choice for designers looking to enhance the performance and longevity of their solar-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess