EN
  • EN
  • DE

LTC4401-2EMS8#TRPBF

Part No LTC4401-2EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2GHz
Features Dual Output
Case / Package 8-MSOP
Win Source Part Number 122695-LTC4401-2EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4401-2EMS8#TRPBF CAD Model

Description

Product Overview: LTC4401-2EMS8#TRPBF

The LTC4401-2EMS8#TRPBF is a robust, high-performance product from Linear Technology, designed to deliver reliable and efficient power management solutions. This component is engineered to meet the demanding requirements of a wide range of applications, providing a versatile option for designers looking to enhance their electronic systems.

Key Features

  • High Efficiency: The LTC4401-2EMS8#TRPBF boasts a high-efficiency rate, which is crucial for minimizing heat generation and ensuring the longevity of the product, as well as conserving energy in battery-powered devices.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, this product operates with low noise levels, making it suitable for use in audio, medical, and precision instrumentation.
  • Compact Size: Housed in an MSOP-8 package, this device offers a compact footprint, allowing for its integration into space-constrained applications without compromising performance.
  • Temperature Range: It is built to operate over a wide temperature range, ensuring reliability and consistent performance even under varying environmental conditions.

Applications

The LTC4401-2EMS8#TRPBF is ideal for a diverse set of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and telecommunications systems
  • Automotive and industrial equipment
  • Medical devices and instrumentation
  • Energy management systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC4401-2EMS8#TRPBF is no exception. This product is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. Additionally, it is designed to meet stringent industry standards, providing users with confidence in their design and end products.

Ordering Information

The LTC4401-2EMS8#TRPBF is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and product information, customers are encouraged to contact Linear Technology's sales and support team or visit their official website.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess