EN
  • EN
  • DE

PMEG2005AEL

Part No PMEG2005AEL
Manufacturer NXP / Nexperia
Description 0.5 A ultra low VF MEGA Schottky barrier rectifier in leadless ultra small SOD882 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238939-PMEG2005AEL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2005AEL CAD Model

Description

Overview of NXP PMEG2005AEL Schottky Diode

The NXP PMEG2005AEL is a highly efficient, low forward voltage drop Schottky barrier rectifier. Designed for surface-mounted applications, this diode is a popular choice for high-density circuit design. It is especially suitable for switch-mode power supplies, high-frequency rectification, and as free-wheeling diodes in various electronic applications.

Key Features

  • Low Forward Voltage: The PMEG2005AEL provides a low forward voltage drop, which translates to reduced power loss and improved efficiency in your applications.
  • High Efficiency: With its Schottky barrier technology, it ensures high efficiency, which is critical for power-sensitive designs.
  • Reduced Thermal Resistance: The device's small plastic SMD package, known as SOD-123W, offers low thermal resistance, enhancing the overall reliability of the diode under various operating conditions.
  • High Junction Temperature: The diode can operate at a high junction temperature of up to 150°C, making it suitable for high-temperature environments.
  • Low Leakage Current: It exhibits a low leakage current, which helps to maintain the performance and longevity of the electronic system.
  • Lead-Free and RoHS Compliant: The PMEG2005AEL is designed to meet environmental standards, being both lead-free and RoHS compliant, thus contributing to a greener electronic industry.

Applications

The versatile nature of the PMEG2005AEL makes it ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Low-voltage rectification
  • High-frequency inverters
  • Free-wheeling diodes in power management applications

Product Specifications

The PMEG2005AEL boasts a repetitive peak reverse voltage (VRRM) of 20V and an average forward current (IF(AV)) of 0.5A. Its forward voltage (VF) at IF is typically 0.37V, which ensures minimal voltage drop across the diode when conducting. The device is packaged in a compact SOD-123W package, providing a space-saving solution without compromising on performance.

With its combination of efficiency, thermal performance, and compact packaging, the NXP PMEG2005AEL Schottky diode is an excellent choice for engineers looking to optimize their power management systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess