EN
  • EN
  • DE

LMV243BL

Part No LMV243BL
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
RF Type Cellular, GSM, TDMA, WLL
Frequency 450MHz ~ 2GHz
Features Single Output, Quad Band
Manufacturer Package 8-VFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.51x1.51)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1202059-LMV243BL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV243BL CAD Model

Description

The LMV243BL from Texas Instruments is a precision low-voltage comparator designed for a wide range of applications requiring fast response times and low power consumption. This device is ideal for battery-powered systems and portable devices due to its low voltage operation and power-saving features.

Key Features and Benefits

  • Low Voltage Operation: The LMV243BL operates at a supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 20 µA, the LMV243BL is optimized for power-sensitive applications, extending battery life in portable devices.
  • Fast Response Time: The comparator boasts a propagation delay of typically 200 ns, ensuring quick response for high-speed signal processing.
  • Push-Pull Output: The LMV243BL features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Input Offset Voltage: The device offers a low input offset voltage, which enhances accuracy in precision applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The LMV243BL is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Signal conditioning circuits
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMV243BL is no exception, and it is manufactured to meet the stringent quality standards that Texas Instruments is known for. Customers can trust in the reliability and performance of this low-voltage comparator for their critical applications.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website.

You May Also Be Interested in

Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Lowest to $15.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess