EN
  • EN
  • DE

LTC4402-2EMS#TRPBF

Part No LTC4402-2EMS#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2.4GHz
Features Dual Output
Case / Package 10-MSOP
Win Source Part Number 110565-LTC4402-2EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4402-2EMS#TRPBF CAD Model

Description

LTC4402-2EMS#TRPBF - Linear Technology

The LTC4402-2EMS#TRPBF is a sophisticated, high-performance battery charger controller from Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This product is specifically designed to manage the charging process of single-cell lithium-ion batteries with precision and safety, ensuring that your portable devices operate reliably and have a long battery life.

Key Features

  • Automatic Recharge: The controller includes an automatic recharge feature that initiates a new charging cycle once the battery voltage falls below a preset threshold, maintaining the battery's charge level and readiness for use.
  • Charge Current Programming: Users can program the charge current according to the specific needs of their battery and application, providing flexibility and optimization of the charging process.
  • Thermal Regulation: To prevent overheating and ensure safety, the LTC4402-2EMS#TRPBF incorporates thermal regulation that reduces charge current in the event of excessive temperatures.
  • Charge Status Output: The device provides a real-time charge status output signal, which can be used to indicate charging progress and completion to the user via LEDs or other display elements.
  • Low Dropout Voltage: The low dropout voltage design allows for efficient charging even when the input supply voltage is close to the battery voltage, maximizing charging efficiency and reducing power loss.

Applications

The LTC4402-2EMS#TRPBF is ideal for a wide range of portable electronic devices that require reliable and efficient battery management. This includes but is not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Wireless Headsets and Earbuds

Quality and Reliability

Linear Technology's LTC4402-2EMS#TRPBF is manufactured to the highest standards, ensuring that it meets the stringent requirements for quality and reliability. The product is available in a compact MSOP-10 package, which is suitable for space-constrained applications. With Linear Technology's reputation for high-quality products, this battery charger controller is a dependable choice for managing your power needs.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Lowest to $15.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4839 $61.9356
10+ $12.7050 $127.0500
15+ $12.3077 $184.6155
20+ $11.9115 $238.2300
26+ $11.5142 $299.3692
34+ $10.3234 $350.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess