EN
  • EN
  • DE

TPS65040ZQER

Part No TPS65040ZQER
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
RF Type Cellular, W-CDMA, CDMA, GSM, UMTS
Package / Case 71-VFBGA
Supplier Device Package 71-BGA Microstar Junior (5x5)
Base Product Number TPS650
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 378393-TPS65040ZQER
Ultra Librarian 3D Model Ultra Librarian TPS65040ZQER CAD Model

Description

The TPS65040ZQER from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed to cater to a broad range of applications, including portable electronics, embedded systems, and industrial equipment. This versatile chip is engineered to provide efficient power conversion and regulation, ensuring optimal performance for devices that demand reliable power management solutions.

Key Features

  • Multiple Power Rails: The TPS65040ZQER offers multiple output voltage rails, providing versatility for powering various components within a system. This feature simplifies system design by reducing the need for additional external regulators.
  • High Efficiency: With its advanced switching technology, the PMIC ensures high-efficiency power conversion, which is crucial for extending battery life in portable applications and reducing heat dissipation in enclosed environments.
  • Integrated Power Path: The inclusion of an integrated power path allows for seamless transition between different power sources, such as transitioning from battery to USB power without interrupting device operation.
  • Programmable Voltage Settings: The output voltages are programmable through an I2C interface, providing designers with the flexibility to fine-tune power settings to match specific application requirements.
  • Protection Features: The TPS65040ZQER is equipped with various protection features, including over-current, over-voltage, under-voltage, and thermal protection, ensuring the safety and longevity of both the PMIC and the device it powers.

Applications

The versatility of the TPS65040ZQER makes it suitable for a wide array of applications. It's particularly well-suited for portable devices like smartphones, tablets, and digital cameras, where efficient power management is critical. Additionally, it's an excellent choice for embedded solutions in industrial and medical equipment, where reliability and precision are paramount.

Package and Availability

The TPS65040ZQER is available in a compact QFN package, making it ideal for space-constrained applications. Its robust design and Texas Instruments' commitment to quality mean that this PMIC is a reliable choice for designers looking to incorporate a trusted power management solution into their products. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Lowest to $15.4839
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess