EN
  • EN
  • DE

SN74ABT273NS

Part No SN74ABT273NS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D-TYPE POS TRG SNGL 20SO / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT273
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934480-SN74ABT273NS
Ultra Librarian 3D Model Ultra Librarian SN74ABT273NS CAD Model

Description

SN74ABT273NS Octal D-Type Flip-Flop with Clear

The SN74ABT273NS from Texas Instruments is a high-performance, octal D-type flip-flop with clear functionality, designed to be utilized in a wide range of applications requiring the storage of eight bits of data. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, offering both high-speed operation and reduced power consumption compared to traditional CMOS and TTL logic families.

This device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The flip-flops capture the state of their respective D-inputs when the clock (CLK) input is on the rising edge, effectively storing the input data at that moment. The outputs Q will reflect the stored data when the clock input is in a stable state.

An important feature of the SN74ABT273NS is the asynchronous clear (CLR\) input. When CLR\ is set low, all eight flip-flops are cleared, and the Q outputs are driven low regardless of the states of the clock, data, or any other control inputs. This is particularly useful for initializing registers and counters in digital systems and ensuring a known startup state.

The SN74ABT273NS is housed in a 20-pin SOP (Small Outline Package) which is suitable for surface-mount technology, making it a compact and practical choice for densely packed PCBs (Printed Circuit Boards). The device operates over a broad voltage range and is characterized for operation from -40°C to 85°C, making it suitable for industrial applications.

Key features of the SN74ABT273NS include:

  • Eight D-type flip-flops with single-rail outputs
  • Asynchronous clear function for all flip-flops
  • Edge-triggered clocking mechanism
  • High-speed operation
  • Reduced power consumption
  • Wide operating temperature range
  • Compact 20-pin SOP package for easy PCB integration

Whether used in data storage, buffer registers, or as part of more complex digital systems, the SN74ABT273NS provides a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4771 $51.6985
85+ $1.2120 $103.0200
130+ $1.1741 $152.6330
180+ $1.1362 $204.5160
230+ $1.0984 $252.6320
305+ $0.9848 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess