EN
  • EN
  • DE

SN74AC244DWRG4

Part No SN74AC244DWRG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+;0
Reference case SOP7.2M
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720455-SN74AC244DWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC244DWRG4 CAD Model

Description

The SN74AC244DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device features eight non-inverting buffers and line drivers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Product Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage Range: 2 V to 6 V, compatible with 5 V TTL systems
  • Drive Capability: Capable of driving heavily loaded outputs with up to 24 mA of drive current
  • Speed: Fast propagation delays and output transition times
  • Package: Offered in a wide-body SOIC (DW) package with 20 pins
  • Temperature Range: Suitable for commercial operation in a temperature range from -40°C to 85°C
  • RoHS Compliant: Meets environmental standards for lead-free and RoHS-compliant manufacturing

Applications:

The SN74AC244DWRG4 is versatile and can be used in a variety of applications, including:

  • Bus driving for data and address buses
  • Memory buffering and interfacing
  • Driving heavy loads
  • Signal buffering for backplane and front panel interfaces
  • Interfacing between different voltage logic levels

Quality and Reliability:

Texas Instruments ensures high quality and reliability for the SN74AC244DWRG4. Each device undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Technical Support and Resources:

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, through the Texas Instruments website. TI also provides customer support and a community forum for further assistance with design integration and troubleshooting.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess