EN
  • EN
  • DE

LM2990S-12

Part No LM2990S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2990 Negative Low Dropout Regulator | IC REG LIN -12V 1.8A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -26V
Min/Fixed Output Voltage -12V
Maximum Dropout Voltage 1V at 1A
Output Current 1.8A
Current - Quiescent (Iq) 1mA
Maximum Supply Current 5mA
PSRR 52dB (1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2990
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198459-LM2990S-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2990S-12 CAD Model

Description

The LM2990S-12 by Texas Instruments is a robust, negative voltage regulator designed to offer a convenient and efficient solution for applications requiring a regulated negative voltage. This regulator is part of the LM2990 series, known for their reliability and performance in a wide range of electronic devices.

Key Features

  • Output Voltage: The LM2990S-12 is designed to provide a fixed output voltage of -12V, making it ideal for circuits that require a stable negative voltage reference.
  • Output Current: Capable of delivering up to 1A of output current, this regulator can support a variety of loads, from simple low-power devices to more demanding applications.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect the regulator from overheating, ensuring long-term stability and reliability.
  • Short Circuit Protection: The LM2990S-12 is equipped with short circuit protection, which helps to safeguard the regulator and the connected components in case of a fault condition.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, which enhances efficiency and allows for flexible power supply design.

Applications

The LM2990S-12 is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supplies for operational amplifiers
  • Instrumentation
  • Automotive electronics
  • Analog circuits requiring negative voltage

Package and Quality

This regulator is available in a TO-263 package, which is suitable for surface mount technology and is designed to handle high power dissipation. The LM2990S-12 meets Texas Instruments' high-quality standards, ensuring reliable performance for both commercial and industrial applications.

With its robust design, comprehensive protection features, and reliable performance, the LM2990S-12 from Texas Instruments stands out as a top choice for designers seeking a negative voltage regulator solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9940 $51.9220
31+ $3.2772 $101.5932
48+ $3.1748 $152.3904
66+ $3.0724 $202.7784
85+ $2.9699 $252.4415
113+ $2.6627 $300.8851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,325 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess