EN
  • EN
  • DE

MAX883ESA-T

Part No MAX883ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 11V5V 0.2A 8-Pin SOIC N T/R / IC REG LDO 5V/ADJ 0.2A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 11.5V
Output Voltage 1.25V (5V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 0.44V @ 200mA
Output Current 200mA
Operating Supply Current 15μA ~ 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787110-MAX883ESA-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX883
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX883ESA-T CAD Model

Description

The MAX883ESA-T is a high-quality voltage regulator component designed and manufactured by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This particular model is part of the MAX883 series and comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for compact electronic designs.

Key Features:

  • Output Voltage: The MAX883ESA-T provides a fixed output voltage, ensuring stable and consistent power supply to your devices.
  • Low Dropout: It features a low dropout voltage, which allows the regulator to maintain output voltage even when the input-to-output differential is small. This makes it highly efficient for battery-powered applications.
  • High Accuracy: The output voltage is precise, which is crucial for sensitive electronics that require consistent power levels to function correctly.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to overheating.
  • Short-Circuit Protection: The MAX883ESA-T is equipped with short-circuit protection to prevent damage from output short circuits, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: This voltage regulator can operate effectively across a wide range of temperatures, making it versatile for various environments and applications.

Applications:

The MAX883ESA-T is ideal for use in a variety of electronic devices and systems, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor and microcontroller power supplies
  • Memory power supplies
  • Peripheral power supplies

Technical Specifications:

The MAX883ESA-T is characterized by several technical specifications that make it a reliable choice for power regulation. It operates with an input voltage range that accommodates common battery and system voltages. The device also features a quiescent current that is minimized to extend battery life in portable applications. Its packaging is compatible with standard surface-mount technology, facilitating easy integration into PCB designs.

For more detailed technical information, datasheets, and support, visit Maxim Integrated's official website or contact their technical support team. The MAX883ESA-T is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and reliable power solutions to the electronics industry.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2447 $51.2235
12+ $8.4060 $100.8720
19+ $8.1433 $154.7227
26+ $7.8806 $204.8956
33+ $7.6179 $251.3907
44+ $6.8298 $300.5112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess