EN
  • EN
  • DE

MAX2752EUA+

Part No MAX2752EUA+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC OSC VOLT CNTRL 8-UMAX / RF IC VCO ISM 2.025GHz ~ 2.165GHz On-Chip Tank Circuit 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2752
Package Tube
Product Status Active
Function VCO
Frequency 2.025GHz ~ 2.165GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX2752
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811451-MAX2752EUA+
Ultra Librarian 3D Model Ultra Librarian MAX2752EUA+ CAD Model

Description

Maxim Integrated MAX2752EUA+ Overview

The MAX2752EUA+ is a high-performance, low-power, voltage-controlled oscillator (VCO) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This VCO is specifically tailored for VHF and UHF applications, making it an ideal choice for a wide range of communication systems, including wireless, telecom, and satellite communications.

Key Features

  • Frequency Range: The MAX2752EUA+ operates over a broad frequency range, ensuring versatility for various applications. It can generate frequencies from 650MHz to 1050MHz, which covers significant portions of the VHF and UHF bands.
  • High Spectral Purity: With excellent phase noise performance, the device ensures high spectral purity of the generated signal, which is critical for communication systems where signal integrity is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2752EUA+ consumes minimal power, making it suitable for battery-powered devices and applications where energy conservation is crucial.
  • Compact Package: The device comes in a small, 8-pin µMAX package, which is ideal for space-constrained designs. This compact form factor allows for integration into a variety of systems without the need for significant board space.
  • Integrated Output Buffer: The MAX2752EUA+ features an integrated output buffer, which provides the ability to drive a 50Ω load without the need for external amplification, simplifying the design and reducing component count.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply voltage, accommodating a range of power sources and simplifying power supply design.

Applications

The MAX2752EUA+ is well-suited for a variety of applications, including but not limited to:

  • Base stations for wireless communications
  • Portable radios and walkie-talkies
  • RFID readers and IoT devices
  • Satellite communication equipment
  • Test and measurement equipment

Overall, the MAX2752EUA+ from Maxim Integrated offers a blend of performance, efficiency, and convenience, making it an excellent choice for designers seeking a reliable VCO solution for their VHF and UHF applications.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess