EN
  • EN
  • DE

A3904ECGTR

Part No A3904ECGTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.4V-5.5V 6WLCSP / Motor Driver Power MOSFET I²C 6-WLCSP (1.1x0.70)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side
Interface I2C
Technology Power MOSFET
Applications Camera
Current - Output 127.5mA
Voltage - Supply 2.4V ~ 5.5V
Voltage - Load 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.1x0.70)
Base Product Number A3904
Standard Package 24,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347309-A3904ECGTR
Ultra Librarian 3D Model Ultra Librarian A3904ECGTR CAD Model

Description

The A3904ECGTR Motor Driver is a fully integrated driver that features a power MOSFET technology. Allegro MicroSystems

  • Current Output: 127.5mA
  • Voltage Load: 2.4V ~ 5.5V
  • Motor Type: Voice Coil Motors
  • Interface: I2C
  • Package: Tape & Reel
  • Standard Package: 24,000
  • ECCN: EAR99 Compliant
  • REACH: Unaffected

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess