EN
  • EN
  • DE

SFT7162D01=3SBF1094A2

Part No SFT7162D01=3SBF1094A2
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 319422-SFT7162D01=3SBF1094A2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFT7162D01=3SBF1094A2 CAD Model

Description

The SFT7162D01=3SBF1094A2 is a specific part manufactured by TE Connectivity. Based on the part number format and manufacturer, it is highly likely to be a fiber optic transceiver module, potentially used in networking or communication systems. While concrete specifics need to be verified with an official datasheet, the following description is based on typical applications and features of similar fiber optic modules.

Applications

  • Data Centers: Used for high-speed data transmission between servers and networking equipment.
  • Telecommunications: Employed in optical communication networks for long-distance data transfer.
  • Enterprise Networks: Facilitates high-bandwidth connections in office and campus environments.
  • Storage Area Networks (SANs): Enables fast and reliable data transfer between storage devices and servers.
  • High-Performance Computing (HPC): Supports high-speed interconnects in cluster computing environments.

Features (Typical for Fiber Optic Transceivers)

  • High-Speed Data Transmission: Supports data rates up to several Gbps or even Tbps, depending on the specific model.
  • Optical Interface: Uses fiber optic cables for data transmission, providing immunity to electromagnetic interference (EMI).
  • Compact Form Factor: Designed for high-density applications, often available in SFP, QSFP, or similar form factors.
  • Low Power Consumption: Energy-efficient design to minimize power usage in data centers and other environments.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of transceiver parameters, such as optical power, temperature, and voltage.

Benefits

  • Increased Bandwidth: Enables high-speed data transfer, supporting bandwidth-intensive applications.
  • Long-Distance Communication: Allows for data transmission over extended distances without significant signal degradation.
  • Reduced Latency: Minimizes delays in data transfer, improving application performance.
  • Improved Reliability: Fiber optic cables are less susceptible to interference, resulting in more reliable data transmission.
  • Scalability: Easily scalable to meet increasing bandwidth demands.

Technical Specifications (Assumed - Consult Datasheet)

  • Data Rate: Check datasheet for specified data rate (e.g., 10 Gbps, 40 Gbps, 100 Gbps).
  • Wavelength: Check datasheet for operating wavelength (e.g., 850 nm, 1310 nm, 1550 nm).
  • Optical Power: Check datasheet for transmit and receive optical power levels.
  • Operating Voltage: Check datasheet for operating voltage requirements.
  • Operating Temperature Range: Check datasheet for operating temperature range.
  • Connector Type: Check datasheet for connector type (e.g., LC, SC).

Important: Due to the lack of readily available information on this exact part number, it is crucial to consult the official datasheet from TE Connectivity for detailed technical specifications, performance characteristics, and application guidelines. The above description is based on general knowledge of similar products and may not accurately reflect the specific features and capabilities of the SFT7162D01=3SBF1094A2.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess