EN
  • EN
  • DE

MC74HC164A

Part No MC74HC164A
Manufacturer ON Semiconductor
Description 8-Bit Serial-Input/Parallel-Output Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219411-MC74HC164A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC164A CAD Model

Description

ON Semiconductor MC74HC164A 8-Bit Serial-Input/Parallel-Output Shift Register

The MC74HC164A from ON Semiconductor is a high-speed, 8-bit serial-input/parallel-output shift register designed for use in digital systems. This integrated circuit is part of ON Semiconductor's HC family, which is well-known for its high noise immunity and low power consumption. The device is particularly suitable for applications where a series of digital signals need to be shifted into a parallel format, making it an essential component for data processing, communication systems, and control interfaces.

Constructed with silicon gate CMOS technology, the MC74HC164A offers significant advantages in terms of speed and power efficiency over traditional TTL devices. It operates over a broad voltage range from 2V to 6V and features a minimum clock input frequency of 25 MHz at 6V, ensuring compatibility with a wide variety of digital circuits and the ability to support high-speed operations.

The device features two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), a clock input, and a clear input. The clear input allows for the immediate clearing of the shift register, resetting all outputs to a low state, which is particularly useful for initialization and error handling in digital systems. Data is shifted on the positive-going transitions of the clock input, allowing for precise timing and synchronization within digital systems.

With its compact SOIC-14 and TSSOP-14 package options, the MC74HC164A is designed for space-conscious applications, providing a high-functionality solution without the need for a large footprint on the PCB. This makes it an excellent choice for portable electronics, embedded systems, and any application where board space is at a premium.

Overall, the MC74HC164A shift register is a reliable and versatile component that enhances the efficiency and performance of digital systems. Its robust design and compatibility with a wide range of operating voltages make it an ideal choice for designers looking to implement serial-to-parallel data conversion in their next project.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1560 $50.7000
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess