EN
  • EN
  • DE

TLV2460CDBV

Part No TLV2460CDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270125-TLV2460CDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2460CDBV CAD Model

Description

The TLV2460CDBV from Texas Instruments is a high-performance, low-power operational amplifier that is part of the TLV246x family of rail-to-rail input/output operational amplifiers. This particular model is known for its versatility and reliability in a wide range of applications, including sensor interfacing, portable electronics, and active filtering.

Key Features

  • Supply Voltage Range: The TLV2460CDBV operates on a supply voltage range of 2.7V to 6V, making it suitable for battery-powered applications and compatible with various digital systems.
  • Low Quiescent Current: With a low quiescent current of just 500 µA/channel, this op-amp is an excellent choice for power-sensitive designs.
  • High Output Drive: The device can deliver a high output drive, capable of driving capacitive loads up to 300 pF without oscillations, which is essential for driving A/D converters or other high-capacitance inputs.
  • Wide Bandwidth: It features a wide bandwidth of 6.4 MHz, ensuring good dynamic response for audio and video processing applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output swing provided by the TLV2460CDBV allow for maximum dynamic range, which is especially useful in single-supply operations.

Applications

The TLV2460CDBV is ideal for a variety of applications, including:

  • Portable devices
  • Power management circuits
  • Audio and video signal processing
  • Active filters and buffers
  • Medical instrumentation

Package and Quality

The device comes in a small SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its products, and the TLV2460CDBV is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

Conclusion

With its combination of low power consumption, high output drive capability, and rail-to-rail performance, the TLV2460CDBV operational amplifier from Texas Instruments stands out as a robust solution for designers looking to optimize their analog circuitry in a variety of applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess