EN
  • EN
  • DE

MC74LCX257DTR2

Part No MC74LCX257DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-Voltage CMOS Quad 2-Input Multiplexer With 5.0 V-Tolerant Inputs and Outputs (3-State, Non-Inverting) | IC MUX QUAD 2INP HP 3ST 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX257
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219743-MC74LCX257DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX257DTR2 CAD Model

Description

ON Semiconductor MC74LCX257DTR2 Quad 2-Input Multiplexer

The ON Semiconductor MC74LCX257DTR2 is a high-performance, quad 2-input multiplexer designed for integration into a wide range of digital systems. This device is part of ON Semiconductor's LCX family, which is renowned for its low voltage operation and compatibility with mixed-voltage systems. The MC74LCX257DTR2 is particularly suited for applications that require routing of data from two different sources to a single common output line.

Constructed with advanced silicon gate CMOS technology, the MC74LCX257DTR2 offers optimal speed-power performance, which makes it an excellent choice for both battery-powered and high-speed systems. It operates over a broad voltage range of 2.3V to 3.6V, and features a 5V tolerant input, ensuring that it can interface with higher voltage logic levels without additional level shifting circuitry.

The multiplexer's inputs include two select inputs (S0 and S1), four sets of data inputs (A0, A1, A2, A3, and B0, B1, B2, B3), and four outputs (Y0, Y1, Y2, Y3). The select inputs determine which set of data inputs are connected to the corresponding outputs. In addition, the device includes an active LOW enable input (OE), which can be used to place the outputs in a high-impedance state, thus facilitating bus-oriented applications.

One of the key features of the MC74LCX257DTR2 is its built-in 5Ω series resistance in the outputs, which significantly reduces line noise in applications with heavy load conditions. This feature also helps in reducing reflections on the data lines, thereby improving signal integrity. The device also offers latch-up performance that exceeds 500mA on all inputs and outputs, providing additional protection against sudden transient currents.

Available in a TSSOP-16 package, the MC74LCX257DTR2 is designed for easy PCB layout and space-saving considerations. Whether it's for data multiplexing, signal gating, or as a function generator, the MC74LCX257DTR2 is a versatile component that delivers reliable performance for designers looking to optimize their digital systems.

With its robust design and flexible functionality, the ON Semiconductor MC74LCX257DTR2 is an essential building block for modern electronic devices that require efficient data management and high signal integrity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
690+ $0.1454 $100.3260
1,065+ $0.1409 $150.0585
1,470+ $0.1364 $200.5080
1,900+ $0.1318 $250.4200
2,540+ $0.1182 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess