EN
  • EN
  • DE

LTC1757A-1EMS8#TRPBF

Part No LTC1757A-1EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 1061108-LTC1757A-1EMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1757A-1EMS8#TRPBF CAD Model

Description

The LTC1757A-1EMS8#TRPBF is a high-performance, precision voltage reference module designed and manufactured by Linear Technology, which is renowned for its expertise in analog integrated circuits and power management solutions. This product is tailored to meet the stringent requirements of precision measurement devices, high-resolution data converters, and industrial control systems that demand accurate and stable voltage references.

Key Features

  • Stable Voltage Output: The LTC1757A-1EMS8#TRPBF provides a fixed 10V output, ensuring a stable and precise reference voltage for your application.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, making it suitable for demanding environments.
  • Low Noise: It exhibits low output noise, which is critical for high-precision applications where signal integrity is paramount.
  • High Output Current: The device is capable of sourcing or sinking a high output current, providing flexibility in a variety of load conditions.
  • Long-Term Stability: Designed for long-term reliability, the LTC1757A-1EMS8#TRPBF ensures consistent performance over time, which is essential for mission-critical systems.
  • Compact Package: Housed in an MSOP-8 package, it offers a compact footprint, saving valuable board space in dense electronic designs.

Applications

The LTC1757A-1EMS8#TRPBF is well-suited for a variety of high-accuracy applications, including:

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Precision Instrumentation
  • Industrial Control Systems
  • Automated Test Equipment (ATE)

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1757A-1EMS8#TRPBF voltage reference meets the highest standards for performance and reliability. The product is available in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated assembly processes and high-volume production.

Whether you are designing a sophisticated measurement system or seeking to enhance the accuracy of your control circuitry, the LTC1757A-1EMS8#TRPBF from Linear Technology stands as a robust and reliable choice for your voltage reference needs.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $11.4253
Maxim Integrated
Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Lowest to $5.8209
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Need more? Email Us
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess