EN
  • EN
  • DE

AD8315ARM-REEL7

Part No AD8315ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description 50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Controller ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172152-AD8315ARM-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Family Name AD8315
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8315ARM-REEL7 CAD Model

Description

Product Overview: AD8315ARM-REEL7

The AD8315ARM-REEL7 is a high-performance, precision logarithmic detector from Analog Devices Inc., designed for a wide range of applications including RF signal processing and power measurement. This integrated circuit offers an exceptional dynamic range and is optimized for use in wireless systems that require accurate signal strength indication, such as cellular base stations, wireless local loop systems, and radar systems.

At the heart of the AD8315ARM-REEL7 is a demodulating logarithmic amplifier with a 15MHz bandwidth, capable of accurately converting an RF input signal to a corresponding decibel-scaled output. The device operates over a wide frequency range from 100 MHz to 2.5 GHz, making it suitable for various communication bands.

Key Features:

  • Dynamic Range: The AD8315ARM-REEL7 boasts an impressive dynamic range of 50 dB, ensuring reliable performance over a wide range of input signal levels.
  • Frequency Range: With a frequency response from 100 MHz to 2.5 GHz, the device is versatile and can be used in a multitude of RF applications.
  • Accuracy: It provides a highly accurate logarithmic slope of 20 mV/dB and has a low error rate, which is critical for precise power control and measurement.
  • Temperature Stability: The logarithmic amplifier is temperature-compensated, offering stable performance over the specified temperature range.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, allowing for flexibility in various system designs.
  • Packaging: The device comes in a compact, surface-mountable MSOP package, which is ideal for space-constrained applications.

Applications:

  • Wireless Base Stations
  • Radar Systems
  • RF Power Measurement
  • Wireless Local Loop Systems
  • Logarithmic Amplifiers

The AD8315ARM-REEL7 is provided in a reel packaging format (REEL7), which facilitates automated manufacturing processes, making it a convenient choice for high-volume production. With its robust design and reliable performance, the AD8315ARM-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a high-quality logarithmic detector for their RF applications.

You May Also Be Interested in

Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess