NXP PC74HC157P High-Speed CMOS Logic Quad 2-Input Multiplexer
The NXP PC74HC157P is a high-performance, silicon-gate CMOS device that is part of NXP's extensive range of logic chips. This particular integrated circuit is designed as a quad 2-input multiplexer that combines low power consumption with the high-speed performance characteristic of HC-CMOS technology. It is a versatile component used in various digital applications, including data routing, signal gating, and the selection or multiplexing of analog signals.
Key Features
- Logic Type: Quad 2-Input Multiplexer
- Operating Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
- High Noise Immunity: NXP's advanced technology ensures a high degree of noise immunity, making this device suitable for noisy environments.
- Low Power Consumption: The PC74HC157P is designed to be energy-efficient, which is crucial for battery-powered and energy-sensitive applications.
- High-Speed Performance: Fast switching speeds are a hallmark of the HC-CMOS family, and this device is no exception, ensuring quick response times in critical applications.
- Output Drive Capability: Capable of driving 10 LS-TTL loads, providing sufficient output current for most applications.
- Pin and Function Compatibility: The inputs and outputs are fully compatible with other CMOS, TTL logic families.
Applications
The NXP PC74HC157P is ideal for applications that require the efficient selection or routing of binary information from multiple input sources to a single output line. Common applications include:
- Data multiplexing
- Signal gating
- Function generation
- Communication systems
- Computer systems
Package and Quality
This device is offered in a DIP-16 (Dual In-line Package) making it suitable for through-hole PCB mounting. The robust packaging ensures that the device can withstand the rigors of both the manufacturing process and long-term operation in a wide range of environmental conditions. NXP's commitment to quality means that the PC74HC157P is manufactured to the highest standards, ensuring reliability and performance consistency.
Overall, the NXP PC74HC157P is a reliable and versatile choice for designers who need a high-speed CMOS logic quad 2-input multiplexer that operates across a wide voltage range and provides the durability and performance required for modern electronic applications.