EN
  • EN
  • DE

B39182B8680P810

Part No B39182B8680P810
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110039-B39182B8680P810
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39182B8680P810 CAD Model

Description

The B39182B8680P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. This filter is designed for use in wireless communication systems, specifically in the 1.8 GHz frequency band. It is used for filtering unwanted signals and noise, ensuring clear and reliable communication.

Applications

  • Mobile Communication Systems (GSM 1800, DCS 1800): Used in mobile phone base stations and handsets to filter signals in the 1.8 GHz band.
  • Wireless Data Transmission: Employed in wireless data devices to improve signal quality and reduce interference.
  • RF Front-End Modules: Integrated into RF front-end modules for filtering signals.
  • Telecommunications Infrastructure: Used in telecommunications equipment to enhance signal clarity and reliability.
  • Repeaters: Used in signal repeaters to amplify and filter signals.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for high-performance filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively suppresses unwanted signals and noise outside the desired frequency band.
  • Small Size: Compact design allows for integration into small electronic devices.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, resulting in clearer and more reliable communication.
  • Reduced Interference: Minimizes interference from adjacent frequency bands, improving overall system performance.
  • Enhanced System Performance: Enables better signal reception and transmission in wireless communication systems.
  • Compact Design: Allows for integration into small and portable electronic devices.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details

The B39182B8680P810 is designed for surface mount technology (SMT) assembly. It has specific impedance matching requirements for optimal performance. It is crucial to refer to the datasheet for detailed electrical characteristics, such as insertion loss, attenuation, and impedance. The filter is typically used in applications where precise filtering in the 1.8 GHz band is required. EPCOS is a reputable manufacturer known for high-quality SAW filters.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Lowest to $0.0021
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.0244
AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess