EN
  • EN
  • DE

UPD70F3633GJA-GAE-QS-AX

Part No UPD70F3633GJA-GAE-QS-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT SMD / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Package Tray
Product Status Obsolete
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1102966-UPD70F3633GJA-GAE-QS-AX
Ultra Librarian 3D Model Ultra Librarian UPD70F3633GJA-GAE-QS-AX CAD Model

Description

The UPD70F3633GJA-GAE-QS-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the UPD70F36 series of microcontrollers, designed for embedded systems requiring a good balance of processing power, memory, and peripheral integration. The suffix 'GJA-GAE-QS-AX' likely specifies the package type, temperature range, and other manufacturing-related characteristics specific to this particular variant. This MCU is suitable for a wide range of applications requiring real-time control, data processing, and communication capabilities.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Automotive Electronics: Employed in body control modules (BCMs), instrument clusters, and other automotive applications.
  • Consumer Electronics: Found in appliances, audio/video equipment, and other consumer devices requiring embedded control.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and other medical applications.

Features

  • High-Performance CPU Core: Provides processing power for real-time control and data manipulation.
  • Integrated Flash Memory: Offers non-volatile storage for program code and data.
  • On-Chip RAM: Enables fast data access and processing.
  • Extensive Peripheral Set: Includes timers, UARTs, SPI, I2C, ADC, DAC, CAN, and other interfaces for communication and control.
  • Low-Power Operation: Minimizes energy consumption for battery-powered and energy-efficient applications.

Benefits

  • Optimized System Performance: Delivers the right balance of processing power and memory for the application.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Enhanced System Reliability: Provides robust operation in harsh environments.
  • Simplified System Design: Reduces the number of external components required.
  • Faster Time to Market: Supported by comprehensive development tools and software libraries.

To get the exact specifications, including memory size, clock speed, peripheral configurations, and package details, consult the official Renesas documentation for the UPD70F36 family and the specific UPD70F3633GJA-GAE-QS-AX part number.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess