EN
  • EN
  • DE

BM77SPP03MC2-0007AA

Part No BM77SPP03MC2-0007AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MODULE BLUETOOTH SMD  /  Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode
Frequency 2.4GHz
Data Rate 50kbps
Power - Output 2dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 3.2V ~ 4.3V
Current - Receiving 70mA
Current - Transmitting 70mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 30-SMD Module
Firmware Version 1.42
Base Product Number BM77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.90.2100
Standard Package 136
Win Source Part Number 1049486-BM77SPP03MC2-0007AA
Ultra Librarian 3D Model Ultra Librarian BM77SPP03MC2-0007AA CAD Model

Description

BM77SPP03MC2-0007AA - Bluetooth Module by Microchip Technology

The BM77SPP03MC2-0007AA is a fully-certified Bluetooth Version 4.2 module from the renowned manufacturer, Microchip Technology. This compact module is specifically designed to provide a high-performance wireless communication solution for a wide range of applications. Its small form factor and low power consumption make it an ideal choice for portable and battery-powered devices.

Featuring an onboard 2.4 GHz transceiver, the module provides an efficient way to integrate Bluetooth connectivity into your products without the need for extensive RF experience or certification. It supports Enhanced Data Rate (EDR) with speeds of up to 3 Mbps and is backward compatible with Bluetooth 2.1+EDR, 3.0+HS, and 4.0, ensuring connectivity with a broad range of Bluetooth-enabled devices.

The BM77SPP03MC2-0007AA module comes with an integrated antenna, reducing the need for external components and simplifying the design process. It also includes a host of features such as adaptive frequency hopping, low-energy secure connection, and on-chip data buffering, which enhance the reliability and security of the wireless communication.

With its UART interface, the module is easy to integrate into existing designs, offering a straightforward approach to upgrading products with Bluetooth capabilities. The module is also equipped with multiple I/O pins for greater flexibility in interfacing with other hardware components.

Microchip provides comprehensive support for the BM77SPP03MC2-0007AA, including detailed datasheets, application notes, and reference designs. This support, combined with the module's FCC, IC, CE, and Bluetooth SIG certifications, ensures a smooth development process and quick time-to-market for your Bluetooth-enabled products.

Whether you're developing consumer electronics, IoT devices, healthcare equipment, or wearable technology, the BM77SPP03MC2-0007AA Bluetooth module from Microchip Technology offers a reliable, cost-effective solution for adding wireless connectivity to your next project.

You May Also Be Interested in

U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3818 $64.1454
6+ $17.5441 $105.2646
9+ $16.9958 $152.9622
13+ $16.4476 $213.8188
16+ $15.8993 $254.3888
22+ $14.2546 $313.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess