EN
  • EN
  • DE

LT3507AHUHF#PBF

Part No LT3507AHUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.7A/1.8A/1.8A Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Function Automotive
Number of Outputs 4
Frequency - Switching 900kHz ~ 1.1MHz
Voltage/Current - Output 1 -, 2.7A
Voltage/Current - Output 2 -, 1.8A
Voltage/Current - Output 3 -, 1.8A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 781091-LT3507AHUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3507A
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3507AHUHF#PBF CAD Model

Description

Product Overview: LT3507AHUHF#PBF

The LT3507AHUHF#PBF is a robust and versatile multi-channel power management IC designed and manufactured by Linear Technology, which is now part of Analog Devices. This high-performance component is engineered to address the demanding needs of complex electronic systems requiring multiple power rails with high efficiency and reliability.

Key Features

  • Triple Output Buck Regulators: The LT3507AHUHF#PBF features three independent buck regulators, each capable of delivering a high current output with adjustable and synchronizable switching frequencies from 250kHz to 2.25MHz.
  • Wide Input Voltage Range: This device operates from a wide input voltage range of 4V to 36V, making it suitable for a variety of applications, including automotive and industrial systems that experience wide fluctuations in supply voltage.
  • Integrated Boost and Catch Diodes: To enhance efficiency and reduce external component count, the IC includes integrated boost diodes and catch diodes for each of its buck regulators.
  • Robust Thermal Performance: Housed in a 38-lead QFN package, the LT3507AHUHF#PBF is designed for optimal thermal performance, ensuring reliable operation even in environments with high ambient temperatures.
  • Protection Features: The product is equipped with a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the IC and the system it powers from various fault conditions.

Applications

The LT3507AHUHF#PBF is ideal for multi-channel power supply applications where space is at a premium and efficiency is key. Common applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Distributed power systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3507AHUHF#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in the most challenging conditions.

Overall, the LT3507AHUHF#PBF from Linear Technology is a powerful solution for complex power management requirements, offering designers a compact, efficient, and reliable multi-channel regulator that can withstand the rigors of demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2051 $52.4102
5+ $21.5017 $107.5085
8+ $20.8297 $166.6376
10+ $20.1578 $201.5780
13+ $19.4859 $253.3167
18+ $17.4701 $314.4618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess