EN
  • EN
  • DE

BD140-16

Part No BD140-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1.5A SOT-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 2V, 150MA
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32
Win Source Part Number 039601-BD140-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD140-16 CAD Model

Description

Overview of BD140-16 PNP Transistor

The BD140-16 is a PNP silicon Epitaxial Planar Transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This transistor is a part of the BD135-16/BD139-16/BD140-16 series, specifically tailored for use in audio amplifiers and drivers utilizing complementary or quasi-complementary circuits.

Key Features

  • Type: PNP
  • Package: SOT-32, a plastic medium-power package intended for mounting on a heatsink.
  • Voltage Ratings: It can handle a collector-base voltage (VCBO) of -100V, a collector-emitter voltage (VCEO) of -80V, and an emitter-base voltage (VEBO) of -5V.
  • Current Handling: The BD140-16 is capable of controlling collector currents up to -1.5A, which makes it suitable for a wide range of power applications.
  • Power Dissipation: With a power dissipation of 12.5W, it can manage moderate power levels efficiently.
  • Transition Frequency: It has a transition frequency (fT) of 150MHz, which is quite adequate for various audio applications.
  • Complementary NPN Transistor: BD139-16 is the complementary NPN transistor, which can be used together with the BD140-16 for push-pull configurations.

Applications

The BD140-16 is versatile and can be deployed in various applications. It is particularly well-suited for:

  • Audio frequency amplifier stages
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching

Quality and Reliability

STMicroelectronics ensures that the BD140-16 meets the highest quality and reliability standards. The device is characterized for operation from -65°C to 150°C, making it reliable across a broad range of temperatures. Additionally, it is RoHS compliant, adhering to current environmental standards that restrict the use of hazardous substances.

Conclusion

The BD140-16 PNP transistor is a reliable component that offers a blend of performance and efficiency for designers and engineers. Its robustness, coupled with STMicroelectronics' reputation for quality, makes it a go-to choice for those in need of a dependable PNP transistor for their power and audio applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2889 $50.5575
425+ $0.2371 $100.7675
655+ $0.2297 $150.4535
900+ $0.2223 $200.0700
1,165+ $0.2149 $250.3585
1,560+ $0.1926 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess