Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264950-OZ9933GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9933GN CAD Model

Description

The OZ9933GN is a high-efficiency and cost-effective controller designed for driving cold cathode fluorescent lamps (CCFLs) in LCD backlighting applications. Manufactured by O2Micro, this controller integrates numerous features to enhance performance and reliability in various display systems.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Industrial Displays

Features:

  • High Efficiency: Optimized for maximum power conversion efficiency, reducing power consumption and heat generation.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection to safeguard the CCFL and the driving circuitry.
  • Wide Dimming Range: Supports a broad dimming range, enabling precise control over display brightness.
  • Open/Short Lamp Protection: Automatically detects and responds to open or short lamp conditions, preventing damage to the system.
  • Burst Mode Operation: Implements burst mode operation for improved efficiency at low dimming levels.
  • Low Startup Voltage: Requires a low startup voltage, ensuring reliable operation even with variations in input voltage.
  • Synchronization Capability: Designed to synchronize with other devices in the system, minimizing noise and interference.

Benefits:

  • Enhanced Display Performance: Provides stable and reliable CCFL driving, resulting in consistent and high-quality display performance.
  • Increased System Reliability: Integrated protection features ensure the longevity and reliability of the LCD backlight system.
  • Reduced Power Consumption: High efficiency design minimizes power consumption, leading to energy savings and lower operating costs.
  • Simplified System Design: Integrated functionality reduces the number of external components required, simplifying the design process and lowering BOM costs.
  • Improved Thermal Management: Lower power dissipation contributes to improved thermal management, enhancing overall system stability.

Additional Details:

The OZ9933GN typically operates with a wide input voltage range, making it suitable for various power supply configurations. Its compact package allows for easy integration into space-constrained applications. The controller utilizes advanced control algorithms to maintain stable lamp current and voltage, ensuring consistent brightness and color uniformity across the display. The device's comprehensive protection features and robust design make it a reliable choice for demanding LCD backlight applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for N5534ADR
Intel
Need more? Email Us
ECAD model for N82C501AD
Intel
Need more? Email Us
ECAD model for N8242PC
Murata Electronics North America
Need more? Email Us
ECAD model for NAL0052-002X
Texas Instruments
Need more? Email Us
ECAD model for N3710020A
NXP / Nexperia
Bus interface registers
Need more? Email Us
ECAD model for N74F823D
STMicroelectronics
Lowest to $1.4211
ECAD model for N18FPVLR
NVIDIA
Need more? Email Us
ECAD model for N13P-GE1-AIO-A2
Intel
Need more? Email Us
ECAD model for N85C220-7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention