Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC64-E/P-NDR
Standard Package 60
Win Source Part Number 1317196-24LC64-E/P
Ultra Librarian 3D Model Ultra Librarian 24LC64-E/P CAD Model

Description

Microchip Technology 24LC64-E/P EEPROM

The 24LC64-E/P is a 64Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed by Microchip Technology. This memory device provides a convenient and robust storage solution for applications requiring data storage and retrieval without the need for frequent reprogramming. It is an ideal component for advanced data storage requirements in industrial, automotive, and consumer electronics, among others.

Key Features:

  • Memory Size: The device offers a significant memory capacity of 64 Kbits (8 Kbytes), which is organized as 8,192 x 8-bit structure, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It uses the standard I²C serial interface, facilitating easy integration into most microcontroller-based systems with minimal pin count and ensuring compatibility with a wide range of I²C bus protocols.
  • Operating Voltage: The 24LC64-E/P operates within a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Write-Protect Feature: It includes a hardware write-protect pin (WP) to prevent inadvertent write operations, thereby safeguarding the stored data.
  • Performance: The EEPROM provides high-speed data transfer rates, with a maximum write cycle time of 5 ms, and it supports a clock frequency of up to 400 kHz (I²C fast mode).
  • Endurance: It boasts a high data retention period and can endure a minimum of one million write cycles per memory location, ensuring reliability and longevity of the stored information.
  • Packaging: This device is available in a PDIP (Plastic Dual In-line Package) type, specifically the 8-pin PDIP package, which is suitable for through-hole mounting techniques.

Applications:

The 24LC64-E/P is commonly used in a variety of applications, including:

  • Industrial and automotive electronics
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Networking equipment

Its robust design and wide range of applications make the 24LC64-E/P from Microchip Technology a reliable and flexible choice for designers looking to enhance their systems with non-volatile memory solutions.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for 71V016SA10PHGI
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4657
ECAD model for W25Q128JVPIM TR
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention