Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207547-LTC1440CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1440CDD CAD Model

Description

Linear Technology's LTC1440CDD: Ultra-Low Power Comparator

The LTC1440CDD is a notable offering from Linear Technology, a company renowned for its high-performance analog integrated circuits. This ultra-low power comparator is designed to provide precise voltage monitoring in power-sensitive applications, ensuring efficient operation and long battery life for portable devices.

Key Features

  • Ultra-Low Power Consumption: With a quiescent current of just 4µA, the LTC1440CDD is optimized for systems where power efficiency is critical, making it ideal for battery-powered and portable applications.
  • Precision Voltage Comparison: The device features an internal 1.182V ±1% reference, allowing for accurate voltage monitoring and threshold detection, which is crucial for maintaining system stability and performance.
  • Adjustable Threshold: The comparator's threshold voltage can be set by the user with external resistors, providing flexibility for a wide range of applications and customization to specific system requirements.
  • Push-Pull Output: The LTC1440CDD offers a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 2.7V to 11V, accommodating various power supply specifications and ensuring compatibility with both low and high voltage systems.

Applications

  • Portable Equipment
  • Battery Management
  • Threshold Detection and Monitoring
  • Power Supply Control
  • System Reset Circuits

Package and Reliability

The LTC1440CDD is housed in a compact 8-lead DFN package, which is designed to minimize footprint and allow for high-density mounting in space-constrained applications. The device also features over-temperature and reverse-battery protection, enhancing system reliability and longevity in challenging environments.

In summary, the LTC1440CDD from Linear Technology is a versatile and reliable solution for systems that require accurate voltage monitoring without compromising on power efficiency. Its combination of low power consumption, precision, and flexibility makes it a top choice for designers looking to optimize their power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention