EN
  • EN
  • DE

44510-1013

Part No 44510-1013
Manufacturer Omron
Catalog Safety Relays
Description RELAY SAFETY DPST 4A 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 230VAC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 4 A
Switching Voltage 230VAC, 24VDC - Max
Features Lighted Indicator
Termination Style Screw Terminal
Operating Temperature -15°C ~ 40°C
Ultra Librarian 3D Model Ultra Librarian 44510-1013 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY SAFETY 3PST 3A 24V
Need more? Email Us
Omron
G9S-2002 DC24
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
REL SAFETY DPST-NO/NC 1.5A 24V
Need more? Email Us
Omron
SR201A01, 24VAC/DC 1 INPUT 3 OUT
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
RELAY SAFETY 6PST 6A 110V
Need more? Email Us
Omron
SR09 110/220VAC 2 INPUT 2 OUTPUT
Need more? Email Us
TE Connectivity
Force-Guided Rel, DC, Monostable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess