Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ring
Color White
Height 0.591" (15.00mm)
Outer Diameter 2.283" (58.00mm) Dia
Inner Diameter 1.063" (27.00mm) Dia
Power Dissipation (Max) 1.9 W
Ultra Librarian 3D Model Ultra Librarian FLV-DL5890W CAD Model

Description

NULL

You May Also Be Interested in

Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
ECAD model for FLV-EP0803R
Omron
M25 LENS LONGPASS FILTER 550NM
Need more? Email Us
ECAD model for CCS-LP550-25
Omron
BAR LIGHT RED 212MM X 22MM 5W
Need more? Email Us
ECAD model for FLV-BR21222R
Omron
DIRECT RING WHITE 70MM 5W
Need more? Email Us
ECAD model for FLV-DR7000W
Omron
ZFV T-BEAM LIGHT 103MM X 109MM
Need more? Email Us
ECAD model for ZFV-LTF01
Omron
50MM OD RED RINGLIGHT 24V
Need more? Email Us
ECAD model for CCS-LDR2-50RD2
Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
ECAD model for FLV-BR6022W
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
ECAD model for CCS-TH2-51X51RD
Omron
EDGE TYPE LIGHTS 70X70MM BLUE
Need more? Email Us
ECAD model for FLVFB7070B

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention