EN
  • EN
  • DE

3N255

Part No 3N255
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 2A KBPM / Glass Passivated Single-Phase Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3.14A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Part Number Series 3N255
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811507-3N255
Ultra Librarian 3D Model Ultra Librarian 3N255 CAD Model

Description

The 3N255 is a robust, high-performance metal-oxide-semiconductor field-effect transistor (MOSFET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to deliver superior switching performance and high reliability, making it an ideal choice for a wide range of power management applications.

Featuring a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 2.5A, the 3N255 MOSFET is capable of handling moderate power levels with ease. Its low on-state resistance (RDS(on)) ensures efficient operation and minimal power loss during switching, contributing to the overall energy efficiency of the system it is integrated into.

The 3N255 comes in a compact TO-92 package, which is well-suited for through-hole mounting on printed circuit boards (PCBs). This package type provides a good balance between space-saving and thermal performance, allowing the MOSFET to operate effectively in various temperature conditions without the need for additional heat sinking measures.

ON Semiconductor's commitment to quality is evident in the 3N255, with features such as high input impedance and fast switching speeds. These characteristics make the transistor an excellent choice for applications like switch-mode power supplies, motor controllers, and power inverters. Additionally, the 3N255 can be used in analog circuits, such as amplifiers and analog switches, due to its low noise operation and linearity.

To ensure reliable operation in diverse environments, the 3N255 is designed to withstand high energy pulses in the avalanche and commutation modes, and it is protected against excessive voltage and current by its inherent ruggedness. This MOSFET is also characterized by its low threshold voltage, making it suitable for logic-level drive applications where lower gate drive voltages are advantageous.

In summary, the 3N255 from ON Semiconductor is a versatile and reliable component that provides energy-efficient performance in a range of electronic designs. Its combination of high-speed switching, low on-state resistance, and robust physical packaging makes it a valuable addition to any power management or signal processing application.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess