EN
  • EN
  • DE

GBJ601-F

Part No GBJ601-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 100V 6A GBJ / Diode Rectifier Bridge Single 100V 6A 4-Pin(4+Tab) Case GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774989-GBJ601-F
Popularity Medium
Supply and Demand Status Limited
Family Name GBJ601
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GBJ601-F CAD Model

Description

Product Overview: GBJ601-F Bridge Rectifier

The GBJ601-F is a high-quality bridge rectifier from Diodes Incorporated, designed to offer efficient and reliable rectification for various electronic applications. This component is a vital part of AC to DC conversion circuits, making it an essential choice for power supply designers and electrical engineers seeking robust performance and long-term reliability.

Key Features

  • High Current Rating: The GBJ601-F is capable of handling a high average rectified forward current of 6A, making it suitable for applications requiring a substantial current capacity.
  • Peak Reverse Voltage: With a maximum repetitive peak reverse voltage of 100V, it is well-suited for moderate voltage requirements.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency, which is crucial for minimizing power loss and heat generation in the circuit.
  • High Surge Current Capability: Its surge overload rating allows it to handle high surge currents, providing additional protection against unexpected current spikes.
  • Isolation Voltage: This component offers an isolation voltage of 1500V from case to leads, providing excellent isolation properties for safety and equipment protection.
  • Package: The GBJ601-F comes in a GBJ package, known for its ease of installation and robustness, making it a practical choice for various PCB layouts.

Applications

The GBJ601-F is ideal for a wide range of applications including:

  • Power supplies
  • AC/DC converters
  • Free-wheeling diodes
  • Polarity protection devices
  • General-purpose rectification

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ601-F is no exception. It is designed to meet the stringent requirements of the industry, ensuring consistent performance and durability. The GBJ601-F is RoHS compliant, adhering to environmental standards and regulations.

For detailed specifications, technical data, and application notes, customers are encouraged to refer to the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
140+ $0.7268 $101.7520
215+ $0.7041 $151.3815
295+ $0.6813 $200.9835
380+ $0.6586 $250.2680
510+ $0.5905 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess