EN
  • EN
  • DE

LMBR360FT1G

Part No LMBR360FT1G
Manufacturer Leshan Radio
Description Schottky Barrier Rectifiers Reverse Voltage 20 to 200V Forward Current 3.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201048-LMBR360FT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMBR360FT1G CAD Model

Description

The LMBR360FT1G is a Schottky Barrier Rectifier diode manufactured by Leshan Radio. It is designed for high-frequency rectification applications that require low power loss and fast switching speeds. This device is commonly used in switched-mode power supplies, DC-DC converters, and other circuits where efficiency and performance are critical.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • High-Frequency Rectification
  • Free-Wheeling Diodes
  • Reverse Polarity Protection

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • Small Surface Mount Package: Enables compact designs and automated assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Reduces energy waste and lowers operating costs.
  • Enhanced Thermal Performance: Low forward voltage drop minimizes heat generation.
  • Increased Reliability: Robust design ensures stable operation in demanding conditions.
  • Compact Design: Small package allows for space-saving solutions.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The LMBR360FT1G's key attribute is its low forward voltage drop, which contributes significantly to reducing power loss during conduction. Its fast switching speed is crucial for minimizing switching losses at high frequencies, which further enhances efficiency. The device is designed to withstand high surge currents, making it a reliable component in applications prone to transient events. The surface mount package allows for automated assembly and helps reduce the size of the printed circuit board. The user should always consult the device datasheet to verify specific voltage and current ratings, ensuring that it operates within its intended parameters. Depending on the application and operating conditions, it may be necessary to incorporate thermal management techniques to maintain device reliability. Schottky barrier rectifiers like the LMBR360FT1G are often preferred over traditional silicon diodes in high-frequency and low-voltage applications due to their superior performance characteristics.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1836 $57.8340
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368,059 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess