EN
  • EN
  • DE

ECH8611-TL-E

Part No ECH8611-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 080870-ECH8611-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECH8611-TL-E CAD Model

Description

The ECH8611-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading figure in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion for a variety of applications. The device features a compact and robust design, making it suitable for space-constrained environments.

Key Features

  • Low On-Resistance: The ECH8611-TL-E boasts a low on-resistance which significantly reduces conduction losses, thereby improving overall efficiency and performance in electronic circuits.
  • High-Speed Switching: With its capacity for high-speed switching, this MOSFET is ideal for applications requiring fast transition times, such as power supplies and DC-DC converters.
  • Low Threshold Voltage: The low threshold voltage of the device ensures that it can be driven at lower gate voltages, making it compatible with low-voltage logic-level devices.
  • Surface-Mount Package: The device comes in a compact TSMT-6 package, which is well-suited for automated assembly processes and helps to minimize the PCB footprint.

Applications

The ECH8611-TL-E is versatile and can be used in a range of applications, including:

  • Power Management for Portable Devices
  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Switch Mode Power Supplies (SMPS)

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The ECH8611-TL-E complies with various environmental standards, ensuring that it meets the requirements for eco-friendly electronic components. Additionally, the product is backed by ON Semiconductor's rigorous quality control processes, ensuring high reliability and performance.

Conclusion

With its blend of efficiency, speed, and compact design, the ECH8611-TL-E from ON Semiconductor stands out as an excellent choice for designers looking to optimize their power management solutions. Its adherence to environmental standards and quality certifications further underscores its value as a responsible and reliable component in modern electronic systems.

You May Also Be Interested in

NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess