EN
  • EN
  • DE

FFSH5065A

Part No FFSH5065A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 650V 60A TO247-2 / Diode 650 V 60A Through Hole TO-247-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Package Tube
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 50 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Capacitance @ Vr, F 2530pF @ 1V, 100kHz
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSH5065
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1352163-FFSH5065A
Ultra Librarian 3D Model Ultra Librarian FFSH5065A CAD Model

Description

Introducing the ON Semiconductor FFSH5065A Silicon Carbide (SiC) Schottky Diode

The ON Semiconductor FFSH5065A is a cutting-edge Silicon Carbide (SiC) Schottky diode that is designed to deliver superior efficiency, reliability, and thermal performance in a variety of power applications. This diode is part of ON Semiconductor's high-performance SiC product line and is engineered to meet the demanding requirements of today's high-efficiency energy systems.

Key Features of the FFSH5065A

  • High Blocking Voltage: With a maximum blocking voltage of 650V, the FFSH5065A is well-suited for systems that require high voltage operation, providing a robust solution for power converters and inverters.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which translates to reduced power losses and improved system efficiency during operation.
  • Zero Reverse Recovery Time: The SiC Schottky diode technology ensures zero reverse recovery time, which minimizes switching losses and enhances the performance of high-frequency power circuits.
  • High-Temperature Operation: Capable of operating at higher junction temperatures compared to traditional silicon diodes, the FFSH5065A offers reliable performance even under extreme conditions.
  • Robust Package: Encapsulated in a TO-247-2 package, the diode ensures excellent heat dissipation and mechanical durability, making it suitable for rugged applications.

Applications

The FFSH5065A is ideal for a broad range of applications that demand high efficiency and reliability, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) charging stations
  • Photovoltaic (PV) inverters
  • Motor drives and other power conversion systems

Enhancing Your Power Systems with FFSH5065A

By integrating the ON Semiconductor FFSH5065A into your power systems, you can expect not only an increase in operational efficiency but also a reduction in thermal management requirements. This SiC Schottky diode is a testament to ON Semiconductor's commitment to providing advanced power solutions that meet the evolving needs of modern electronic systems. With its superior switching performance and high-temperature resilience, the FFSH5065A is an excellent choice for designers looking to push the boundaries of power density, efficiency, and reliability.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8309 $59.1545
12+ $9.7075 $116.4900
19+ $9.4042 $178.6798
26+ $9.1007 $236.6182
33+ $8.7974 $290.3142
44+ $7.8873 $347.0412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess