EN
  • EN
  • DE

LB1256M-TLM-E

Part No LB1256M-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description DARLINGTON DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316033-LB1256M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1256M-TLM-E CAD Model

Description

The LB1256M-TLM-E is a state-of-the-art motor driver IC from ON Semiconductor, designed to cater to a wide range of applications requiring precise motor control. This high-performance integrated circuit is engineered for the efficient operation of small-sized motors used in an array of electronic equipment, including office automation machines, audio-visual equipment, and home appliances.

Key Features

  • High Output Current: The LB1256M-TLM-E is capable of delivering an output current that is suitable for driving small motors, providing the necessary power for a variety of tasks.
  • Low Saturation Voltage: The device features a low saturation voltage, which enhances the overall efficiency by minimizing power loss during operation.
  • Integrated Protection Circuits: The IC includes thermal shutdown circuitry and overcurrent protection, safeguarding the device and the motor from potential damage due to overheating or excessive current.
  • Compact Package: Housed in a compact package, the LB1256M-TLM-E allows for space-saving designs, making it ideal for applications where PCB real estate is at a premium.
  • Direct PWM Control: The motor driver supports direct PWM control, offering precise speed regulation and facilitating smooth motor operation.

Applications

The LB1256M-TLM-E is versatile in its applications, suitable for a variety of small motor control systems. Some of the common applications include:

  • Office Automation Equipment (Printers, Scanners, Copiers)
  • Audio-Visual Equipment (CD/DVD Players, Projectors)
  • Home Appliances (Refrigerators, Air Conditioners, Washing Machines)
  • Small Cooling Fans

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by ON Semiconductor. This document offers in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper integration of the LB1256M-TLM-E into their designs.

With its blend of performance, efficiency, and compact size, the LB1256M-TLM-E from ON Semiconductor represents a reliable and effective solution for motor control applications where space and power efficiency are critical.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess