EN
  • EN
  • DE

MBR160RL

Part No MBR160RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial Lead Rectifiers | DIODE SCHOTTKY 60V 1A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 750mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 60V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBR160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216001-MBR160RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR160RL CAD Model

Description

MBR160RL Schottky Barrier Rectifier Diode by ON Semiconductor

ON Semiconductor MBR160RL Diode

The MBR160RL is a robust Schottky barrier rectifier diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered for high-efficiency power management applications and is housed in an axial lead package for easy integration into a wide range of electronic circuits.

Key Features:

  • Peak Repetitive Reverse Voltage (VRRM): 60V, which is suitable for mid-range voltage applications.
  • Average Rectified Forward Current (IAV): 1A, making it capable of handling moderate current requirements.
  • Low Forward Voltage Drop (VF): This feature ensures high efficiency by minimizing power loss during conduction.
  • High Surge Capability: The MBR160RL can withstand high surge currents, providing reliability under stress conditions.
  • Operating Temperature Range: -65°C to 125°C, allowing for operation in a broad range of environmental conditions.
  • Guardring for Overvoltage Protection: This feature enhances the robustness of the diode by preventing voltage spikes from damaging the device.

Applications:

The MBR160RL is ideal for use in low voltage, high frequency inverters, free-wheeling diodes, and polarity protection applications. Its compact and durable design makes it suitable for:

  • Switching power supplies
  • DC-DC converters
  • Automotive applications
  • Portable devices and battery-powered circuits
  • Telecommunication equipment

Reliability:

ON Semiconductor's commitment to quality ensures that the MBR160RL diode meets stringent industry standards for performance and reliability. The device is RoHS compliant, ensuring it meets environmental standards by being free of hazardous substances.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor. The MBR160RL is a testament to ON Semiconductor's dedication to providing energy-efficient, robust, and reliable semiconductor components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess