EN
  • EN
  • DE

MC14014BDG

Part No MC14014BDG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Static Shift Register | IC SHIFT REGISTER 8BIT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4014
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 715209-MC14014BDG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14014BDG CAD Model

Description

ON Semiconductor MC14014BDG Product Overview

The MC14014BDG is a high-performance CMOS register chain manufactured by ON Semiconductor. This integrated circuit is designed to offer a versatile solution for a variety of digital applications requiring shift register capabilities.

Key Features

  • Multiple Configuration Options: The device comes with a 4-bit shift register configuration that can be expanded by connecting multiple devices in series, providing flexibility for a wide range of application requirements.
  • High Voltage Tolerance: The MC14014BDG operates with a supply voltage range from 3V to 18V, making it suitable for interfacing with both low and high voltage systems.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is critical for battery-operated and energy-saving applications.
  • Static Operation: The register can maintain its state indefinitely as long as power is applied, which is essential for applications where data must be retained without refresh.
  • Master Reset Function: The integrated master reset function allows for the rapid clearing of the register, simplifying control and enhancing usability.

Applications

The versatility of the MC14014BDG makes it an excellent choice for a variety of applications such as:

  • Serial-to-parallel data conversion
  • Remote control systems
  • Sequential control mechanisms
  • LED displays and indicators
  • Automotive systems
  • Industrial control circuits

Reliability and Packaging

ON Semiconductor ensures that the MC14014BDG meets stringent quality and reliability standards. The product is available in a SOIC-14 package, providing a compact footprint that is suitable for space-constrained applications. Additionally, the device is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic designs.

Conclusion

The MC14014BDG from ON Semiconductor is a robust and reliable CMOS shift register that offers design engineers a high degree of functionality and flexibility. With its wide voltage range, low power consumption, and versatile applications, this component is an ideal choice for designers looking to incorporate reliable data handling capabilities into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess