EN
  • EN
  • DE
  • IT

MC3403

Part No MC3403
Manufacturer ON Semiconductor
Description QUAD DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218555-MC3403
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC3403 CAD Model

Description

The MC3403 from ON Semiconductor is a quadruple operational amplifier designed for a wide range of applications. This integrated circuit features four independent high-gain operational amplifiers on a single chip, optimized for single power supply operation but capable of dual supply use as well. It is a versatile component that can be used in a variety of electronic circuits, including sensor amplifiers, power supplies, and control systems.

Key Features

  • Single or Dual Power Supply: The MC3403 is designed for operation with a single power supply ranging from 3V to 36V, or dual supplies of ±1.5V to ±18V, making it suitable for battery-operated devices as well as industrial equipment.
  • Low Input Bias Current: The device maintains a low input bias current, which is essential for high-impedance sensor applications and ensures minimal error in the signal processing.
  • Wide Common-Mode and Differential Voltage Range: This feature allows the input voltage level to go down to ground level (0V), enabling a wide range of signal handling capabilities.
  • Output Short-Circuit Protection: The MC3403 includes built-in short-circuit protection for the output stage, providing robustness and reliability to the system it is integrated into.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for portable and battery-powered applications.
  • Large Output Voltage Swing: The output can swing 0V to Vcc -1.5V, providing a broad dynamic range for the amplified signals.

Applications

  • Transducer Amplifiers
  • DC Gain Blocks
  • Power Supplies
  • Analog Processing
  • Sensor Systems
  • Control Systems
  • Battery-Powered Devices

The MC3403 is available in various packages, including the standard DIP-14 and SOIC-14, allowing for flexibility in design for both through-hole and surface-mount technology (SMT). Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and efficient operational amplifier for their electronic projects.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5510 $66.1200
290+ $0.4528 $131.3120
445+ $0.4385 $195.1325
610+ $0.4243 $258.8230
790+ $0.4100 $323.9000
1,060+ $0.3674 $389.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess