Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 20000 @ 100mA, 5V
Maximum Power Dissipation 225mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023794-MMBTA14LT1G
Ultra Librarian 3D Model Ultra Librarian MMBTA14LT1G CAD Model

Description

ON Semiconductor's MMBTA14LT1G NPN Darlington Transistor

The MMBTA14LT1G is a high-performance NPN Darlington transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This bipolar junction transistor is designed to meet the requirements of a wide range of amplification and switching applications, offering a compact surface mount solution for designers looking to optimize their circuit designs.

Key Features:

  • High Current Gain: The MMBTA14LT1G boasts a high DC current gain (h<sub>FE), typically around 10,000, which allows for significant amplification of the input signal, making it an ideal choice for applications requiring high levels of gain.
  • Collector-Emitter Voltage: It offers a collector-emitter voltage (V<sub>CEO) of 30V, providing a good balance between performance and robustness for various electronic circuits.
  • Collector Current: This transistor can handle a continuous collector current (I<sub>C) of up to 500 mA, which is suitable for driving loads in moderate power applications.
  • Power Dissipation: With a power dissipation (P<sub>D) of 225 mW, the MMBTA14LT1G can sustain moderate power levels, ensuring reliable operation within its specified limits.
  • Compact SOT-23 Package: The small SOT-23 package allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.
  • RoHS Compliant: In line with modern environmental standards, this device is RoHS compliant, minimizing the environmental impact by avoiding the use of certain hazardous substances.

Applications:

The versatility of the MMBTA14LT1G makes it suitable for a variety of applications, including:

  • Signal amplification in audio and communication devices
  • Driver stages in power amplifiers
  • Relay and solenoid drivers
  • Switching operations in consumer electronics
  • Linear amplification in instrumentation

ON Semiconductor's MMBTA14LT1G is a reliable and efficient choice for designers and engineers looking to leverage the benefits of Darlington transistors in their electronic designs. Its combination of high gain, moderate power handling, and compact footprint make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Innovisionsemi
TRANS NPN 40V 0.2A SC75 SOT416
Need more? Email Us
ECAD model for MMBT3904TT1H
MACOM Technology Solutions
TRANS NPN 100V 5A TO39
Need more? Email Us
ECAD model for JANTX2N5339
Nexperia USA Inc.
TRANS PNP 45V 0.5A TO-236AB
Need more? Email Us
ECAD model for BC807-16LVL
Innovisionsemi
Need more? Email Us
ECAD model for MMBT6517LT3
ON Semiconductor
TRANS NPN 45V 1.5A TO-126
Need more? Email Us
ECAD model for BD135TG
Rohm Semiconductor
TRANS PNP MPT3
Need more? Email Us
ECAD model for BCX53-16T100
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7637
ECAD model for BCP56-10TF
Innovisionsemi
TRANS PNP 65V 0.1A SOT23-3
Lowest to $0.1849
ECAD model for SBC856BLT3
Diodes Incorporated
Need more? Email Us
ECAD model for BC847BLP4Q-7

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0390 $50.1150
2,740+ $0.0365 $100.0100
4,250+ $0.0353 $150.0250
6,100+ $0.0328 $200.0800
7,915+ $0.0316 $250.1140
9,870+ $0.0304 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 126,000 pieces
MOQ: 1285 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention