EN
  • EN
  • DE

NB2308A

Part No NB2308A
Manufacturer ON Semiconductor
Description 3.3 V Zero Delay Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229402-NB2308A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB2308A CAD Model

Description

The ON Semiconductor NB2308A is a cutting-edge zero delay buffer designed to meet the demanding requirements of high-speed communication and computing applications. This innovative component ensures the synchronization of multiple clock signals with its primary clock input, delivering enhanced system performance and reliability.

Key Features

  • Zero Delay Buffer: The NB2308A provides real-time clock buffering, effectively eliminating the propagation delay typically associated with signal transmission.
  • Multiple Outputs: Equipped with eight low-skew outputs, this device can drive multiple clock lines with minimal skew, ensuring consistent timing across the system.
  • High-Speed Operation: Designed for rapid signal processing, the NB2308A supports clock frequencies up to 133 MHz, making it suitable for high-performance applications.
  • Low Power Consumption: With its focus on energy efficiency, the NB2308A operates with reduced power consumption, thereby minimizing the thermal footprint of the systems in which it's used.
  • Flexible Voltage Operation: The device can operate over a wide voltage range, accommodating various system power supplies and ensuring compatibility with different logic levels.

Applications

The ON Semiconductor NB2308A is ideal for a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • High-speed computing and data processing systems
  • Communication infrastructure including base stations and transmission systems
  • Industrial control systems requiring precise clock management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB2308A is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. With its robust design and proven reliability, the NB2308A from ON Semiconductor is the go-to solution for designers seeking precision clock management in their next project.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4966 $60.4626
26+ $4.5103 $117.2678
40+ $4.3694 $174.7760
55+ $4.2285 $232.5675
71+ $4.0875 $290.2125
95+ $3.6648 $348.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess