EN
  • EN
  • DE

NM93C66M8

Part No NM93C66M8
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4K SPI 1MHZ 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number NM93C66
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 733125-NM93C66M8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93C66M8 CAD Model

Description

ON Semiconductor NM93C66M8 EEPROM

The NM93C66M8 is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide a reliable non-volatile memory solution for a wide range of applications. This EEPROM is part of the 93C66 series, which is well-regarded for its ease of use and stability over time and varying environmental conditions.

With a storage capacity of 4 Kbits, the NM93C66M8 is organized as 256 x 16-bit, making it suitable for storing configuration data, calibration information, and various user-defined data. It utilizes the Microwire interface, a three-wire serial bus that simplifies the integration of the memory device with a microcontroller or microprocessor, ensuring seamless communication and data transfer.

The NM93C66M8 operates over a wide voltage range of 4.5V to 5.5V, which makes it compatible with many standard digital systems. Its operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions, making it suitable for industrial, automotive, and consumer applications where temperature variations are a concern.

One of the key features of this EEPROM is its low power consumption, which is critical for battery-operated and power-sensitive applications. It also boasts a fast write cycle time of 5 ms, allowing for quick updates to stored data without significant delays. Additionally, the NM93C66M8 offers a high endurance of 1,000,000 write cycles and a data retention period of 100 years, ensuring data integrity over a long period.

The device is available in an 8-lead Mini SOIC package, which is a compact form factor that is ideal for space-constrained applications. The NM93C66M8 also includes write protection mechanisms, such as hardware and software write protection, to prevent accidental data alteration.

In summary, the NM93C66M8 from ON Semiconductor is a versatile and reliable EEPROM that offers excellent performance and durability for applications requiring non-volatile memory. Its compatibility with a wide range of systems, low power consumption, and robust data protection features make it an excellent choice for designers looking to enhance their products with stable and secure memory solutions.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess