EN
  • EN
  • DE

TC9WMC1FK

Part No TC9WMC1FK
Manufacturer Toshiba Semiconductor and Storage
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098573-TC9WMC1FK
Categories EEPROM
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC9WMC1FK CAD Model

Description

The TC9WMC1FK is a high-performance CMOS logic IC manufactured by Toshiba Semiconductor and Storage. It's part of Toshiba's wide range of logic integrated circuits designed for use in various digital electronic applications. This particular device is a dual 4-bit switch with a level shifter, offering versatile functionality in signal routing and voltage level adaptation.

Applications:

  • Signal Routing: Used to route digital signals within electronic systems.
  • Level Shifting: Adapt voltage levels between different parts of a circuit.
  • Data Multiplexing: Select and transmit one of several input signals to a single output.
  • Logic Circuits: Integral part of complex digital circuits where signal selection and level conversion is required.
  • Interface Circuits: Enabling communication between components operating at different voltage levels.

Features:

  • Dual 4-bit Switch: Contains two independent 4-bit switches for parallel signal handling.
  • Level Shifter Functionality: Allows conversion between different voltage levels, enhancing compatibility between devices.
  • Low Power Consumption: CMOS technology ensures minimal power usage, suitable for battery-powered applications.
  • High-Speed Operation: Designed for fast switching speeds, allowing for high-frequency signal processing.
  • Wide Operating Voltage Range: Accommodates a broad range of input voltages, increasing flexibility in circuit design.
  • Compact Package: Available in a small package size, saving valuable board space.

Benefits:

  • Improved Signal Integrity: Clean signal routing and voltage level adaptation improve the reliability of digital circuits.
  • Enhanced System Compatibility: The level shifter functionality enables integration of components with diverse voltage requirements.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased System Performance: High-speed switching capability facilitates high-frequency operation.
  • Simplified Circuit Design: The integrated switch and level shifter reduce the number of discrete components required.
  • Space Saving: Compact packaging allows for denser circuit layouts.

The TC9WMC1FK is often used in applications where the control and adaptation of digital signals are crucial. It serves effectively as a switch and level translator, offering a combination of features that make it ideal for modern electronic designs where performance and efficiency are key considerations. This device supports a wide range of logic applications requiring signal routing and level adjustment, contributing to overall system reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess