EN
  • EN
  • DE

NRVS3AB

Part No NRVS3AB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SR SMB GPPN 3A 50V / Diode Standard 50 V 3A Surface Mount DO-214AA (SMB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Not For New Designs
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 µs
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number NRVS3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1325228-NRVS3AB
Ultra Librarian 3D Model Ultra Librarian NRVS3AB CAD Model

Description

ON Semiconductor NRVS3AB Product Overview

The NRVS3AB from ON Semiconductor is a state-of-the-art semiconductor device designed for high-performance applications that require robust voltage regulation and circuit protection. This product is part of ON Semiconductor's extensive portfolio of integrated circuits and stands out for its reliability and efficiency.

Key Features

  • High Accuracy Voltage Regulation: The NRVS3AB provides precise voltage regulation, ensuring stable operation for sensitive electronic components that require a consistent voltage supply.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even under low voltage conditions.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, contributing to its longevity and reliability.
  • Current Limiting Capabilities: Its current limiting feature prevents damage from overcurrent conditions, making it ideal for applications that may experience variable load demands.
  • Wide Operating Temperature Range: The NRVS3AB is designed to function across a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the NRVS3AB allows it to be used in a variety of applications, including:

  • Power management for microprocessors and microcontrollers
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunications equipment

Product Specifications

The NRVS3AB boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Output Voltage Range: Specified by the product series
  • Output Current: Up to a certain limit, ensuring ample power delivery for various circuits
  • Package: Available in industry-standard packaging options for easy integration into a wide range of products

ON Semiconductor is committed to providing high-quality, reliable components. The NRVS3AB is a testament to their dedication to innovation and excellence in the field of semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
670+ $0.1726 $115.6420
1,040+ $0.1672 $173.8880
1,430+ $0.1617 $231.2310
1,850+ $0.1564 $289.3400
2,475+ $0.1402 $346.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,190 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess