EN
  • EN
  • DE

TIP32AG

Part No TIP32AG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 3 A 3MHz 2 W Through Hole TO-220
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name TIP32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899610-TIP32AG
Ultra Librarian 3D Model Ultra Librarian TIP32AG CAD Model

Description

The TIP32AG is a high-power PNP transistor from ON Semiconductor, a global leader in power and signal management solutions. This silicon epitaxial-base transistor is designed for use in general-purpose amplifier and switching applications. It is a versatile component that provides a blend of performance, reliability, and affordability, making it a popular choice for a wide range of electronic circuits.

Key Features:

  • PNP Polarity: Designed with PNP polarity, it is suitable for use in negative ground configurations, which is a common requirement in many electronic systems.
  • High Power Dissipation: With a power dissipation of up to 40W, the TIP32AG can handle significant amounts of power, making it suitable for high-power applications.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of -100V, a collector-emitter voltage (VCEO) of -80V, and an emitter-base voltage (VEBO) of -5V, allowing it to withstand high voltage conditions.
  • Current Handling: The transistor is capable of handling collector currents up to -3A, providing substantial current capacity for a variety of uses.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 3MHz, the TIP32AG offers fast switching characteristics suitable for amplification and switching at moderate frequencies.

Applications:

The TIP32AG is ideal for a range of applications including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The TIP32AG is manufactured with state-of-the-art technology, ensuring that each transistor meets the company's stringent standards for performance and reliability. Whether for commercial, industrial, or even hobbyist projects, the TIP32AG is a reliable choice for engineers and designers looking for a high-performance PNP transistor.

Environmental Compliance:

ON Semiconductor ensures that the TIP32AG meets environmental standards, including compliance with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess