Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 278138-PM8917
Ultra Librarian 3D Model Ultra Librarian PM8917 CAD Model

Description

The PM8917 is a Power Management Integrated Circuit (PMIC) designed to efficiently manage power distribution and battery charging in portable electronic devices. It provides multiple regulated voltage outputs, battery charging capabilities, and various protection features to ensure reliable operation.

Applications

  • Smartphones
  • Tablets
  • Portable Navigation Devices (PNDs)
  • Portable Media Players (PMPs)
  • Other Battery-Powered Devices

Features

  • Multiple Voltage Regulators: Provides several regulated voltage outputs to power different components.
  • Integrated Battery Charger: Includes a battery charging circuit with charging control and protection.
  • Power Sequencing: Ensures components are powered on/off in the correct sequence.
  • Over-Voltage and Over-Current Protection: Protects the device from damage due to voltage or current surges.
  • I2C Interface: Allows for communication and control of the PMIC via an I2C serial interface.
  • Low Quiescent Current: Designed for minimal power consumption in standby mode.

Benefits

  • Extended Battery Life: Optimizes power consumption for longer battery life.
  • Enhanced System Reliability: Protects the device from power-related failures.
  • Reduced Component Count: Integrates multiple power management functions into a single chip.
  • Simplified Design: Simplifies the design and layout of the power supply circuitry.
  • Improved System Performance: Enhances overall system performance and stability.

The PM8917 typically incorporates a combination of buck converters, boost converters, and LDO regulators to generate the required voltage levels. It also includes battery fuel gauging and thermal management features. The integrated I2C interface allows the system to monitor voltage levels, current consumption, and temperature, as well as to control various power settings.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2119M-TE1
Need more? Email Us
ECAD model for NJM2119M-TE1
SCS
WORKSTAT KIT BLUE TABLE BLACK FL
Need more? Email Us
ECAD model for 8034
Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
Apex Tool Group
SYRINGE MANUAL 5CC 20PC
Need more? Email Us
ECAD model for M5LLASSM
Nisshinbo Micro Devices Inc.
NJM3414AV-TE2
Need more? Email Us
ECAD model for NJM3414AV-TE2
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Heyco Products Corporation
8032-001 (VE MED PIN)
Need more? Email Us
ECAD model for 8032
Nisshinbo Micro Devices Inc.
NJU7704F28A-TE1
Need more? Email Us
ECAD model for NJU7704F28A-TE1
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $10.6443
ECAD model for QCA-6391-0-NSP265-TR-02-0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention