Products specifications

Mounting SMD (SMT)
Case / Package DIP
Coil Current 12.5 mA
Coil Resistance 1.92 kΩ
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Gold, Silver, Tin
Depth 11 mm
Length 20.2 mm
Maximum Operating Temperature 60 °C
Min Operating Temperature -40 °C
Number of Pins 6
Operate Time 10 ms
Radiation Hardening No
Ratings IP67
RoHS Compliant
Switching Current 5 A
Termination PC Pin
Throw Configuration DPST
Voltage Rating (AC) 250 V
Voltage Rating (DC) 30 V
Win Source Part Number 1029898-DSP2A24D
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSP2A24D CAD Model

Description

The DSP2A24D is a Panasonic electronic component that is terminated with PC Pin.

  • Termination: PC Pin
  • Contact Material: gold, silver, and tin
  • Length: 20.2 mm
  • Mounting Type: SMD (SMT)
  • Ratings: IP67
  • Coil Resistance: 1.92 kΩ
  • Coil Current: 12.5 mA
  • Contact Current Rating: 5 A
  • Operate Time: 10 ms
  • Pins: six pins
  • Category: OEM Parts (C-E)
  • Package: DIP
  • Alternative Parts: DSP2A24DDSP2A-24D
  • Status: shortage
  • Maximum Operating Temperature: 60 °C
  • Depth: 11 mm
  • RoHS Compliance: RoHS compliant
  • Radiation Hardened: not radiation hardened
  • Minimum Operating Temperature: -40 °C
  • Voltage Rating AC: 250 V
  • Voltage Rating DC: 30 V
  • Throw Configuration: DPST
  • Coil Voltage (DC): 24 V
  • Switching Current: 5 A

You May Also Be Interested in

TDK Corporation
Lowest to $2.1657
ECAD model for C5750X7S2A106KT000N
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
ECAD model for CA15584_ZORYA-MINI-TAPE
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
ECAD model for C8751H-88
Intersil
Contact for details
Need more? Email Us
ECAD model for CA3086E
TDK Corporation
Lowest to $0.7336
ECAD model for C4532X7T2E105KT000N
TDK Corporation
Need more? Email Us
ECAD model for C4532X7T2W334KT000N
TE Connectivity
TE Connectivity
Need more? Email Us
ECAD model for CTM-1007
Intel
Lowest to $39.3596
ECAD model for C80186-3
Harris Corporation
Need more? Email Us
ECAD model for CA3160AT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2739 $61.3695
10+ $10.0709 $100.7090
16+ $9.7562 $156.0992
22+ $9.4414 $207.7108
28+ $9.1267 $255.5476
37+ $8.1826 $302.7562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 510 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention