EN
  • EN
  • DE

C4532X7T2E105KT000N

Part No C4532X7T2E105KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983933-C4532X7T2E105KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X7T2E105KT000N CAD Model

Description

The C4532X7T2E105KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These capacitors are fundamental components used for decoupling, bypassing, filtering, and energy storage in various electronic circuits.

Applications:

  • Decoupling Capacitors: Positioned near integrated circuits to supply a local charge reservoir, minimizing noise and voltage fluctuations on power lines.
  • Bypass Capacitors: Used to direct AC signals to ground, filtering out unwanted noise and enhancing signal quality.
  • Filtering Applications: Integrated into filter circuits to selectively attenuate specific frequency ranges, such as in low-pass, high-pass, and band-pass filters.
  • Timing Circuits: Utilized in timing circuits to regulate the frequency and duration of signals.
  • Energy Storage: Employed for temporary energy storage in applications that demand quick power delivery.

Features:

  • X7T Dielectric: Characterized by its stable performance across a wide temperature range, maintaining consistent capacitance with minimal variation.
  • High Capacitance Value: Offers a capacitance of 1µF, suitable for applications requiring significant charge accumulation.
  • Compact Size: Housed in a 1812 (4532 metric) case size, allowing for dense component placement on PCBs.
  • High Voltage Rating: Rated for 250V, ensuring safe operation in higher voltage circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and heat generation, thus enhancing overall circuit efficiency.

Benefits:

  • Enhanced Circuit Stability: The X7T dielectric provides stable performance over temperature variations, contributing to the robustness of electronic circuits.
  • Effective Noise Reduction: Excellent decoupling and bypassing capabilities help to reduce noise and improve signal clarity.
  • Space-Saving Design: The compact size enables high-density mounting, optimizing PCB real estate.
  • Broad Operating Temperature Range: Suitable for deployment in diverse environmental conditions.
  • Extended Operational Life: The ceramic construction ensures high reliability and long-term stability.

Additional Details:

Detailed specifications for the C4532X7T2E105KT000N capacitor can be found in the manufacturer's datasheet. It is designed for surface mount technology (SMT), facilitating automated assembly processes. Proper soldering techniques are critical for ensuring reliable performance, and the datasheet offers comprehensive soldering profile recommendations. The X7T dielectric material offers a balance between capacitance stability and size efficiency. TDK MLCCs are renowned for their superior quality and performance, making them a preferred choice in a wide array of electronic applications. Always refer to the datasheet for accurate integration and optimal circuit design.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6155 $52.3175
200+ $0.5050 $101.0000
310+ $0.4892 $151.6520
425+ $0.4734 $201.1950
550+ $0.4577 $251.7350
735+ $0.4103 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess