Products specifications

Manufacturer Panasonic
Product Category Varistors
RoHS Details
Series ERZ-E10
Product MOVs
Mounting Style PCB Mount
Termination Style Radial
Voltage Rating AC 320 VAC
Voltage Rating DC 410 VDC
Varistor Voltage 510 V
Clamping Voltage 845 V
Diameter 10.5 mm
Peak Surge Current 3.5 kA
Surge Energy Rating 92 J
Capacitance 150 pF
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Bulk
Brand Panasonic
Lead Spacing 7.5 mm
Product Type Varistors
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Varistors
Tradename ZNR
Width 7.8 mm
Unit Weight 0.038801 oz
Ultra Librarian 3D Model Ultra Librarian ERZ-E08A511 CAD Model

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 470V 22KA RADIAL
Need more? Email Us
ECAD model for V25S300P
Littelfuse Inc.
VARISTOR 8.5V 100A DISC 7MM
Need more? Email Us
ECAD model for V8ZS1P
Kemet
VARISTOR 24V 400A 1210
Need more? Email Us
ECAD model for VA1210K401R014
Littelfuse Inc.
VARISTOR 25V 150A 1206
Need more? Email Us
ECAD model for V18MLA1206H
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us
ECAD model for TMOV20RP300ML2T7
Bourns Inc.
VARISTOR 82V 1.2KA DISC 7MM
Lowest to $0.1736
ECAD model for MOV-07D820K
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Need more? Email Us
ECAD model for MOV-10D431K
Yageo
VARISTOR 390V 1.75KA DISC 7MM
Lowest to $0.0387
ECAD model for 391KD07J
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us
ECAD model for TMOV20RP300EL2B7

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention